Cornell Dubilier Film Paper Film Capacitors 684PSB102K4J

Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 3.4 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 3.4 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 684PSB102K4J is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 1000 V, capacitance of 0.68 µF, dv/dt of 870 V/µs, and ESR of 3.4 mΩ at 100 kHz and 25°C. It features a double metallized polypropylene construction with flame retardant epoxy resin coating (UL94V-0), lead-free tinned copper leads, and dimensions of 42.5 mm × 37 mm × 28 mm. The operating temperature range is -40°C to +100°C for the PSB series, with a capacitance tolerance of ±10% at 1 kHz and 25°C. It has a maximum RMS ripple current of 17 A at +70°C, self-inductance under 1 nH per mm of lead spacing, and insulates with 30 GΩ·µF minimum at 25°C. It meets dielectric strength requirements of 160% of rated VDC or 150% VAC for 60 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 684PSB102K4J is a radial lead, high current, low ESR film capacitor with a rated DC voltage of 1000 V, capacitance of 0.68 µF, dv/dt of 870 V/µs, and ESR of 3.4 mΩ at 100 kHz and 25°C. It features a double metallized polypropylene construction with flame retardant epoxy resin coating (UL94V-0), lead-free tinned copper leads, and dimensions of 42.5 mm × 37 mm × 28 mm. The operating temperature range is -40°C to +100°C for the PSB series, with a capacitance tolerance of ±10% at 1 kHz and 25°C. It has a maximum RMS ripple current of 17 A at +70°C, self-inductance under 1 nH per mm of lead spacing, and insulates with 30 GΩ·µF minimum at 25°C. It meets dielectric strength requirements of 160% of rated VDC or 150% VAC for 60 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 684PSB102K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
684PSB102K4J
Film Paper Film Capacitors 684PSB102K4J
For New Design: Yes Capacitance: 680 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 3.4 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
  • For New Design: Yes
  • Capacitance: 680 nF
  • Voltage DC: 1000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 870
  • ESR: 3.4 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 37mm
  • Thickness: 28mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 684PSB102K4J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
684PSB102K4J
Capacitors - Film Capacitors 684PSB102K4J
CAP FILM 0.68UF 10% 1KVDC RADIAL

CAP FILM 0.68UF 10% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 684PSB102K4J 684PSB102K4J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA152KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101323U050CE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers