The 716P series is a pressed-profile polypropylene film/foil capacitor designed for high pulse and high-frequency applications, featuring copper leads, a dissipation factor specified in tabulated data, and a capacitance range of 220 pF to 1.0 µF with voltage ratings from 100 to 2000 V DC. Operating temperature is -55°C to +85°C, extendable to +105°C with DC voltage derating. The capacitor has a conformal coating of flame-retardant orange epoxy meeting UL94V-0, non-inductive winding, and insulation resistance minimums of 400,000 MΩ at 25°C, 20,000 MΩ at 85°C, and 2,000 MΩ at 105°C. Capacitance tolerance is ±1% to ±10%. The 716P18491KD3 is a variant with a case code of K, 180 nF capacitance, 100 V DC rating, ±10% tolerance, and hockey stick crimp termination, with a lead length of 1.250 in minimum and dimensions of 1.25 in length by 0.39 in width by 0.67 in height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 716P18491KD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |