The 717P2725900LD3 is a high-voltage polypropylene film/foil capacitor from the Orange Drop® 717P series, designed for high AC voltage and high pulse current applications with corona-free performance. It features a pressed profile, 900 Vac rated voltage, and a capacitance of 0.0027 µF with ±2% tolerance. The part measures 1.25 in (31.8 mm) in length, 0.25 in (6.4 mm) in maximum diameter, and 0.57 in (14.5 mm) in maximum height, with a maximum seated height of 0.82 in (20.8 mm). It supports a maximum dV/dt of 43,000 V/µs and has a maximum dissipation factor of 0.044 at 100 kHz. The capacitor is encapsulated in flame-retardant orange epoxy (UL94V-0), uses tinned copper-clad steel leads, and operates from -55 °C to 85 °C, with higher temperature operation possible under derated voltage. The part includes a hockey stick crimp lead termination with a lead length of 1.250 in (32 mm).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 717P2725900LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |