Cornell Dubilier Film Capacitors 715P10458MD3

Description
CAP FILM 0.1UF 5% 800VDC RADIAL
Datasheet
Description
CAP FILM 0.1UF 5% 800VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 715P10458MD3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
715P10458MD3
Film Capacitors 715P10458MD3
CAP FILM 0.1UF 5% 800VDC RADIAL

CAP FILM 0.1UF 5% 800VDC RADIAL

Supplier's Site Datasheet
Capacitor, Film, Pp, 0.1Uf, 800V, Rad; Dielectric Type Cornell Dubilier - 65W8277 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.1Uf, 800V, Rad; Dielectric Type Cornell Dubilier
65W8277
Capacitor, Film, Pp, 0.1Uf, 800V, Rad; Dielectric Type Cornell Dubilier 65W8277
CAPACITOR, FILM, PP, 0.1UF, 800V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:-; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Voltage(AC):-; ESR:- RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.1UF, 800V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:-; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through Hole; Voltage(AC):-; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 715P10458MD3 65W8277
Product Name Film Capacitors Capacitor, Film, Pp, 0.1Uf, 800V, Rad; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1908545P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers