CAP, 0.47UF, 400V, FILM, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber
CAP FILM 0.47UF 5% 400VDC RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 65W8317 | 715P47454MD3 |
| Product Name | Cap, 0.47Uf, 400V, Film, Radial; Dielectric Type Cornell Dubilier | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Electrostatic Capacitors | Film / Foil PP | Polypropylene; Polypropylene (PP), Metallized |