The 684PPS202KS is an axial lead metallized polypropylene film capacitor rated for 2000 VDC, with a capacitance of 0.68 µF. It has a maximum dv/dt of 14 V/µs, a typical RMS ripple current of 14 A at 100 kHz and 25°C, and an ESR of 3.7 mΩ. Its dimensions are 28.5 mm in diameter and 59 mm in length. The capacitor operates from -40°C to +85°C, has an insulation resistance of 30,000 MΩ·µF, and a self inductance below 1 nH per mm of lead spacing. It features flame-retardant polyester tape wrap with epoxy resin end fill and lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684PPS202KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |