The 715P1525900LD3 is a high-voltage polypropylene film/foil capacitor in the Orange Drop® 715P series, designed for high AC voltage and high pulse current applications. It has a capacitance of 0.0015 µF and is rated for 900 Vac (2000 Vdc), with a maximum dV/dt of 58,000 V/µsec and a dissipation factor of 0.044 at 100 kHz. The unit features a round profile, with a seated length of 1.25 inches (31.8 mm), maximum diameter of 0.35 inches (8.9 mm), and maximum height of 0.40 inches (10.2 mm). It uses tinned copper-clad steel leads with a hockey stick crimp terminal configuration. The capacitor is encapsulated in flame-retardant orange epoxy (UL94V-0), has an operating temperature range of -55ºC to 85ºC, and includes self-healing characteristics from a metallized polypropylene floating common. Capacitance tolerance is ±3% as indicated by the '3' in the part number suffix.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P1525900LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |