The 716P series is a pressed-profile polypropylene film/foil capacitor designed for high-frequency, high-pulse current applications, with copper leads and a flame-retardant orange epoxy encapsulation meeting UL94V-0 standards. It operates from -55°C to +85°C, with derating to +105°C at reduced DC voltage. Capacitance ranges from 220 pF to 1.0 µF, with voltage ratings up to 2000 VDC and 500 VAC. The part has a dissipation factor specified in tabulated data, insulation resistance of at least 400,000 MΩ at +25°C, and a temperature coefficient of -180 ppm/°C. Dimensions vary by value; for the 0.01 µF part at 100 VDC, maximum length is 0.57 in (14.5 mm), thickness is 0.24 in (6.1 mm), and height is 0.38 in (9.7 mm), with a lead diameter of 0.032 in (0.8 mm). Lead style is hockey stick crimp (D) with a minimum lead length of 1.25 in (32.0 mm).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 716P10391ND3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |