Cornell Dubilier Film Paper Film Capacitors 685RSB700K4R

Description
For New Design: Yes Capacitance: 6.8 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 285 ESR: 3.3 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 6.8 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 285 ESR: 3.3 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 685RSB700K4R is a radial lead, high current, low ESR film capacitor with a capacitance of 6.8 µF and a DC working voltage rating of 700 V. It operates within a temperature range of -40°C to +85°C, with a maximum dv/dt of 285 V/µs and a typical ESR of 3.3 mΩ at 100 kHz and +25°C. The device has a maximum RMS ripple current of 23.5 A at +70°C and dimensions of 57.5 mm × 45 mm × 30 mm with a lead spacing of 52.5 mm and 1.2 mm lead diameter. Constructed with double metallized polypropylene film and coated in a flame-retardant epoxy resin (UL94V-0), it features four radial leads and meets a failure quota of 300 per billion component hours.

Datasheet Summary
Powered by GS/AI

The 685RSB700K4R is a radial lead, high current, low ESR film capacitor with a capacitance of 6.8 µF and a DC working voltage rating of 700 V. It operates within a temperature range of -40°C to +85°C, with a maximum dv/dt of 285 V/µs and a typical ESR of 3.3 mΩ at 100 kHz and +25°C. The device has a maximum RMS ripple current of 23.5 A at +70°C and dimensions of 57.5 mm × 45 mm × 30 mm with a lead spacing of 52.5 mm and 1.2 mm lead diameter. Constructed with double metallized polypropylene film and coated in a flame-retardant epoxy resin (UL94V-0), it features four radial leads and meets a failure quota of 300 per billion component hours.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 685RSB700K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
685RSB700K4R
Film Paper Film Capacitors 685RSB700K4R
For New Design: Yes Capacitance: 6.8 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 285 ESR: 3.3 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 6.8 µF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 85°C
  • Min Temp: -40°C
  • dV/dt: 285
  • ESR: 3.3 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 685RSB700K4R
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104M06QC100 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104PPA850K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers