Cornell Dubilier Film Paper Film Capacitors 684PSB252K4R

Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1150 ESR: 3.3 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1150 ESR: 3.3 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 684PSB252K4R is a radial lead film capacitor rated for 2500 VDC, with a capacitance of 0.68 µF, maximum dV/dt of 1150 V/µs, and an ESR of 3.3 mΩ at 100 kHz and +25°C. It supports a maximum RMS ripple current of 24.5 A at +70°C. The dimensions are 57.5 mm × 50 mm × 35 mm with a lead spacing of 20.3 mm and 1.2 mm lead diameter. It uses double metallized polypropylene film with flame-retardant epoxy coating (UL94V-0) and lead-free tinned copper leads. Operating temperature range is -40°C to +100°C. Capacitance tolerance is ±10% at 1 kHz, 25°C. Dissipation factor is 0.06% maximum at 1 kHz. Dielectric strength is 160% of rated VDC or 150% VAC for 2 seconds at 25°C. Life expectancy is 30,000 hours at rated VAC.

Datasheet Summary
Powered by GS/AI

The 684PSB252K4R is a radial lead film capacitor rated for 2500 VDC, with a capacitance of 0.68 µF, maximum dV/dt of 1150 V/µs, and an ESR of 3.3 mΩ at 100 kHz and +25°C. It supports a maximum RMS ripple current of 24.5 A at +70°C. The dimensions are 57.5 mm × 50 mm × 35 mm with a lead spacing of 20.3 mm and 1.2 mm lead diameter. It uses double metallized polypropylene film with flame-retardant epoxy coating (UL94V-0) and lead-free tinned copper leads. Operating temperature range is -40°C to +100°C. Capacitance tolerance is ±10% at 1 kHz, 25°C. Dissipation factor is 0.06% maximum at 1 kHz. Dielectric strength is 160% of rated VDC or 150% VAC for 2 seconds at 25°C. Life expectancy is 30,000 hours at rated VAC.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 684PSB252K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
684PSB252K4R
Film Paper Film Capacitors 684PSB252K4R
For New Design: Yes Capacitance: 680 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1150 ESR: 3.3 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 680 nF
  • Voltage DC: 2500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1150
  • ESR: 3.3 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 684PSB252K4R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
684PSB252K4R
Capacitors - Film Capacitors 684PSB252K4R
CAP FILM 0.68UF 10% 2.5KVDC RAD

CAP FILM 0.68UF 10% 2.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 684PSB252K4R 684PSB252K4R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104PPR102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details