The 684PPS152K is an axial-lead metallized polypropylene capacitor rated for 1500 VDC and 0.68 µF, designed for high dv/dt applications like inverters and switching supplies. It measures 28 mm in diameter by 46 mm in length, with a maximum RMS ripple current of 13.5 A at 70°C and an ESR of 4.4 mΩ at 100 kHz. Operating temperature range is -40°C to +85°C. Capacitance drift is less than 0.5% over two years at 40°C. Insulation resistance exceeds 30 GΩ·µF at 25°C. Self-inductance is less than 1 nH per mm of lead spacing. Dielectric strength is 160% of rated VDC applied for 2 seconds. The component uses flame-retardant polyester tape and epoxy end fill (UL94V0) with lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684PPS152K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |