The 715P series consists of round-profile polypropylene film/foil capacitors for high voltage and high pulse applications, with capacitance values from 0.001 µF to 0.47 µF, voltage ratings up to 2000 V DC and 500 V AC, and an operating temperature range of -55°C to +85°C, extendable to +105°C with DC voltage derating. The part is encapsulated in flame-retardant orange epoxy meeting UL94V-0, features tinned copper-clad steel leads of 0.8 mm diameter, and exhibits a typical temperature coefficient of -180 ppm/°C. Insulation resistance is a minimum of 400,000 MΩ at +25°C, 20,000 MΩ at +85°C, and 2,000 MΩ at +105°C. The 715P15494L variant specifically has a capacitance of 0.15 µF, 400 V DC rating, ±10% tolerance, hockey stick crimp terminals, and a minimum lead length of 1.25 in (32 mm).
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Orange Drop, Polypropylene Film/Foil Capacitors
0.15µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
CAP FILM 0.15UF 10% 400VDC RAD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 715P15494LA3 | 715P15494LA3 | 2002-715P15494LA3 | 715P15494LA3-ND | 715P15494LA3 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |