Cornell Dubilier
Film Paper Film Capacitors
684RSB252K2R
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 930
ESR: 5.8 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 930
ESR: 5.8 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Suppliers
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 930
ESR: 5.8 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
- For New Design: Yes
- Capacitance: 680 nF
- Voltage DC: 2500V
- Tolerance: -10%/+10%
- Max Temp: 85°C
- Min Temp: -40°C
- dV/dt: 930
- ESR: 5.8 mΩ
- RMS Current: —
- Length: 58mm
- Height: 45mm
- Thickness: 30mm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
684RSB252K2R |
|
Product Name
|
Film Paper Film Capacitors |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
Technology
|
Film Capacitors
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Electrostatic Capacitors
|
Paper
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors
Operating Temperature
-40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors
Operating Temperature
-40 to 100 C (-40 to 212 F)
View Details
2 suppliers