Type 715P polypropylene film/foil capacitors are radial-mounted components for high voltage and high pulse applications such as switching power supplies and snubbers. They feature a round profile, capacitance from 0.001 µF to 0.47 µF, voltage ratings up to 2000 V DC and 500 V AC, and operate from -55°C to +85°C, derated to +105°C. The 715P33391ND3 variant is a 0.033 µF capacitor with ±10% tolerance and 100 V DC rating, with tinned copper-clad steel leads of 0.187 in (4.7 mm) length, 0.57 in (14.5 mm) length, 0.36 in (9.1 mm) diameter, and 0.42 in (10.7 mm) height. Insulation resistance is 400,000 MΩ minimum at +25°C and 20,000 MΩ at +85°C. The encapsulation is flame-retardant orange epoxy meeting UL94V-0. The temperature coefficient is -180 ppm/°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P33391ND3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |