The 715P6825900LD3 is a high AC voltage polypropylene film/foil capacitor in the 715P series, rated for 900 Vac and 2000 Vdc, with a capacitance of 0.0068 µF and ±3% tolerance. It features a round profile, tinned copper clad steel leads, and a conformal flame-retardant orange epoxy encapsulation meeting UL94V-0. The capacitor has a maximum height of 0.64 in (16.3 mm), a maximum diameter of 0.58 in (14.7 mm), and a length of 1.25 in (31.8 mm). It supports a maximum dV/dt of 27,000 V/µsec and a maximum dissipation factor of 0.049 at 100 kHz. The component operates from -55 °C to 85 °C, with derating required for +105 °C operation. Its self-healing dielectric and non-inductive construction make it suitable for high pulse current and high-frequency applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P6825900LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |