The Type 716P is a pressed-profile polypropylene film/foil capacitor designed for high pulse and high frequency applications, featuring copper leads, a dissipation factor specified in tabulated data, and an operating temperature range of -55°C to +85°C, extendable to +105°C with voltage derating. It has a capacitance range of 220 pF to 1.0 µF with tolerances of ±3% to ±10%, voltage ratings of 100 to 2000 V DC and 70 to 500 V AC, and is encapsulated in flame-retardant orange epoxy meeting UL94V-0. The part 716P18391ND3 corresponds to a 0.018 µF capacitor rated at 100 V DC with ±10% tolerance and hockey stick leads, measuring 0.57 in length, 0.26 in thickness, and 0.42 in height, with a 0.032 in lead diameter. Its construction is non-inductive with extended foil, and it exhibits low dielectric absorption and high insulation resistance across temperature.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 716P18391ND3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |