Cornell DubilierFilm Paper Film Capacitors685MTB063KG
Description
For New Design: Yes
Capacitance: 6.8 µF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 2
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 16mm
Length: 26.5mm
Thickness: 7mm
Diameter: —
Lead Spacing: 22.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 6.8 µF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 2
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 16mm
Length: 26.5mm
Thickness: 7mm
Diameter: —
Lead Spacing: 22.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 685MTB063KG is a metallized polyester radial capacitor with 6.8 µF capacitance and 63 VDC rating. It measures 26.5 mm × 16 mm × 7 mm with 22.5 mm lead spacing and 0.8 mm lead diameter. Operating temperature ranges from -55°C to +105°C. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a maximum dissipation factor of 1.0% at 1 kHz. Insulation resistance is ≥1250 MΩ×µF at 25°C. It supports a dv/dt of 2 V/µs and meets UL94V-1 and UL94V-0 flammability ratings. Load life confirms <5% capacitance change after 2000 hours at 85°C with 125% rated voltage.
Datasheet Summary Powered by GS/AI
The 685MTB063KG is a metallized polyester radial capacitor with 6.8 µF capacitance and 63 VDC rating. It measures 26.5 mm × 16 mm × 7 mm with 22.5 mm lead spacing and 0.8 mm lead diameter. Operating temperature ranges from -55°C to +105°C. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a maximum dissipation factor of 1.0% at 1 kHz. Insulation resistance is ≥1250 MΩ×µF at 25°C. It supports a dv/dt of 2 V/µs and meets UL94V-1 and UL94V-0 flammability ratings. Load life confirms <5% capacitance change after 2000 hours at 85°C with 125% rated voltage.