Cornell Dubilier Cap, 0.01Uf, 200V, Film, Radial; Dielectric Type Cornell Dubilier 715P10352JD3

Description
CAP, 0.01UF, 200V, FILM, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Voltage(AC):155V; ESR:- RoHS Compliant: Yes
Datasheet
Description
CAP, 0.01UF, 200V, FILM, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Voltage(AC):155V; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.01Uf, 200V, Film, Radial; Dielectric Type Cornell Dubilier - 65W8270 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 200V, Film, Radial; Dielectric Type Cornell Dubilier
65W8270
Cap, 0.01Uf, 200V, Film, Radial; Dielectric Type Cornell Dubilier 65W8270
CAP, 0.01UF, 200V, FILM, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Voltage(AC):155V; ESR:- RoHS Compliant: Yes

CAP, 0.01UF, 200V, FILM, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through Hole; Voltage(AC):155V; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - 715P10352JD3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
715P10352JD3
Film Capacitors 715P10352JD3
CAP FILM 10000PF 5% 200VDC RAD

CAP FILM 10000PF 5% 200VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 65W8270 715P10352JD3
Product Name Cap, 0.01Uf, 200V, Film, Radial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Film / Foil PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details