The 715P4715800LD3 is a high-voltage polypropylene film/foil capacitor from the 715P series, designed for AC applications up to 800 V with corona-free performance and high dV/dt capability. It has a capacitance of 470 pF, a tolerance of ±3%, and uses a straight lead configuration with a lead length of 1.250 inches (32 mm). The capacitor features a round profile, measures 1.125 inches (28.5 mm) in length with a maximum diameter of 0.29 inches (7.4 mm) and height of 0.35 inches (8.9 mm), and is encapsulated in flame-retardant orange epoxy meeting UL94V-0. It operates from -55 °C to 85 °C, with an operating temperature up to 105 °C under voltage derating. The dissipation factor at 20 kHz is 0.029 and at 100 kHz is 0.039. The dielectric is polypropylene with self-healing properties and an insulation resistance of at least 400,000 MΩ at 25 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P4715800LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |