The 717P series comprises high-voltage, film/foil polypropylene capacitors designed for AC applications requiring corona-free performance and high pulse current handling. This part, 717P1535800L, has a capacitance of 0.015 µF, a rated voltage of 800 Vac (1800 Vdc), and a seated height of 1.10 in (27.9 mm). It features a hairpin crimp terminal, a dissipation factor of 0.058 at 100 kHz, and operates from -55 °C to 85 °C, with +105 °C permissible under voltage derating. The case is encapsulated in flame-retardant orange epoxy meeting UL94V-0, with a maximum dV/dt rating of 17,000 V/µs. Construction is non-inductive with internal series sections and self-healing properties from a metallized polypropylene floating common.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 717P1535800LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |