Cornell DubilierFilm Paper Film Capacitors684RSB302K4R
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1150
ESR: 5.2 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1150
ESR: 5.2 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 684RSB302K4R is a radial lead, high-current, low-ESR film capacitor for power semiconductor protection in applications such as induction heaters and switching power supplies. It has a rated DC voltage of 3000 V, operates within a temperature range of -40°C to +85°C, and uses a dielectric polypropylene construction with flame-retardant epoxy coating (UL94V-0). The capacitor has a capacitance of 0.68 µF, a maximum dv/dt of 1150 V/µs, a typical ESR of 5.2 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 20.5 A at +85°C. Its dimensions are 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 20.3 mm and 1.2 mm lead diameter. It features four radial leads and has an insulation resistance of at least 30 GΩ · µF at 25°C and <70% RH.
Datasheet Summary Powered by GS/AI
The 684RSB302K4R is a radial lead, high-current, low-ESR film capacitor for power semiconductor protection in applications such as induction heaters and switching power supplies. It has a rated DC voltage of 3000 V, operates within a temperature range of -40°C to +85°C, and uses a dielectric polypropylene construction with flame-retardant epoxy coating (UL94V-0). The capacitor has a capacitance of 0.68 µF, a maximum dv/dt of 1150 V/µs, a typical ESR of 5.2 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 20.5 A at +85°C. Its dimensions are 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 20.3 mm and 1.2 mm lead diameter. It features four radial leads and has an insulation resistance of at least 30 GΩ · µF at 25°C and <70% RH.