The Type 716P is a polypropylene film/foil capacitor designed for high-performance applications such as switching power supplies, inverters, and snubbers. It features copper leads, a pressed profile, and flame-retardant orange epoxy encapsulation meeting UL94V-0. Capacitance values range from 220 pF to 1.0 µF with tolerances of ±1% to ±10%, and voltage ratings span 100 to 2000 VDC and 70 to 500 VAC. The operating temperature range is -55°C to +85°C, extendable to +105°C with voltage derating. The capacitor exhibits a typical temperature coefficient of -180 ppm/°C, extremely low dissipation factor, and high insulation resistance. Dimensions for the 716P82391J variant are 0.70 in (17.8 mm) length, 0.35 in (8.9 mm) thickness, and 0.59 in (15.0 mm) height, with 0.032 in (0.8 mm) lead diameter and straight leads. The part meets DC and AC voltage life tests at +85°C and passes humidity testing per specified criteria.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 716P82391JD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |