The 716P series comprises pressed-profile polypropylene film/foil capacitors with copper leads, designed for high-frequency and high-pulse current applications such as switching power supplies, inverters, and snubbers. The capacitors have a capacitance range of 220 pF to 1.0 µF with tolerances of ±1% to ±10%, and voltage ratings from 100 to 2000 VDC and 70 to 500 VAC. They operate from -55°C to +85°C, with derating to +105°C under reduced voltage. Constructed with non-inductive winding and flame-retardant orange epoxy encapsulation meeting UL94V-0, they feature a typical temperature coefficient of -180 ppm/°C and insulation resistance of 400,000 MΩ minimum at +25°C. Dimensions vary with capacitance and voltage rating; the 716P15491K variant has a maximum length of 0.90 in (22.9 mm), thickness of 0.33 in (8.4 mm), and height of 0.57 in (14.5 mm), with a lead spacing of 0.032 in (0.8 mm).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 716P15491KD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |