The 684PPR102KH is a high-voltage pulse radial film capacitor for snubber and switching applications, constructed with metallized polypropylene film in a flame-retardant plastic box with epoxy resin fill. It has a DC voltage rating of 1000 V, a capacitance of 0.68 µF, and a maximum dv/dt of 1000 V/µs. Physical dimensions are 32 mm length, 37 mm height, and 22 mm thickness, with a lead spacing of 27.5 mm and lead diameter of 0.8 mm. It operates from -55°C to +105°C, with insulation resistance exceeding 30,000 MΩ·µF, self-inductance less than 1 nH per mm of lead spacing, and a capacitance temperature coefficient of -200 to +100 ppm/°C. Capacitance drift is less than 0.5% after two years at 40°C. The coating meets UL 94V-1 and UL94V-0 standards, and termination is lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684PPR102KH |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |