The 715P5615800LD3 is a high-voltage polypropylene film/foil capacitor rated for 800 Vac and 1800 Vdc, with a capacitance of 0.00056 µF and ±5% tolerance. It features a round profile, tinned copper-clad steel leads with a hairpin crimp terminal (B), and a lead length of 1.250 inches (32 mm). The capacitor has a maximum seated height of 0.61 inches (15.5 mm), a maximum diameter of 0.30 inches (7.6 mm), and a maximum length of 1.125 inches (28.5 mm). It supports a maximum dV/dt of 87,000 V/µs and exhibits a dissipation factor of 0.029 at 20 kHz and 0.040 at 100 kHz, with a corona start voltage of 1050-1100 V RMS. The device is encapsulated in flame-retardant orange epoxy meeting UL94V-0 and operates from -55 °C to 85 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P5615800LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |