The 684PPS122K is an axial lead metallized polypropylene film capacitor for high dv/dt applications like inverters and switching power supplies. It has a rated DC voltage of 1200 V, a surge voltage of 1750 V, and an AC voltage rating of 550 V at 50/60 Hz. Capacitance is 0.68 µF with a ±10% tolerance at 1 kHz and 25°C. Operating temperature ranges from -40°C to +85°C. Dissipation factor is ≤0.07% at 1 kHz and 25°C. Insulation resistance exceeds 30 GΩ·µF at 100 VDC. Self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 100,000 hours at 70°C and rated DC voltage. The case is wrapped in flame-retardant polyester tape (UL501) with epoxy resin end fill (UL94V0) and has lead-free tinned copper leads. Dimensions are 21.5 mm diameter by 34 mm length.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684PPS122K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |