The 684PPB400K is a metallized polypropylene film capacitor rated for 400 VDC, with a capacitance of 0.68 µF, packaged in a radial leaded case measuring 32x24.5x15 mm with a lead spacing of 27.5 mm and lead diameter of 0.8 mm. It operates from -55°C to +105°C, has a dissipation factor of 0.001 at 1 kHz and 25°C, and meets UL 94V-0 flame retardancy. Self-inductance is less than 1 nano-Henry per mm of lead spacing, and insulation resistance is 30,000 MΩ·µF. The capacitor supports high pulse currents for applications such as snubber circuits, with dielectric strength tested at 160% of rated DC voltage for 2 seconds.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.68UF 10% 400VDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 684PPB400K | 684PPB400K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.6800 microF | 0.6800 microF |