Cornell DubilierFilm Paper Film Capacitors684RSB102K2H
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1300
ESR: 4.7 mΩ
RMS Current: —
Length: 32mm
Height: 37mm
Thickness: 22mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1300
ESR: 4.7 mΩ
RMS Current: —
Length: 32mm
Height: 37mm
Thickness: 22mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 684RSB102K2H is a radial lead, high current, low ESR film capacitor for power semiconductor protection in applications like switching power supplies and induction heaters. It has a DC voltage rating of 1000 V, a capacitance of 0.68 μF, and operates within a temperature range of -40°C to +85°C. The component features a double metallized polypropylene film construction with a flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper terminals. Its dimensions are 32 mm × 37 mm × 22 mm, with a lead spacing of 27.5 mm and a lead diameter of 1.2 mm. It supports a maximum dV/dt of 1300 V/μs, a typical ESR of 4.7 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 14 A at +70°C.
Datasheet Summary Powered by GS/AI
The 684RSB102K2H is a radial lead, high current, low ESR film capacitor for power semiconductor protection in applications like switching power supplies and induction heaters. It has a DC voltage rating of 1000 V, a capacitance of 0.68 μF, and operates within a temperature range of -40°C to +85°C. The component features a double metallized polypropylene film construction with a flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper terminals. Its dimensions are 32 mm × 37 mm × 22 mm, with a lead spacing of 27.5 mm and a lead diameter of 1.2 mm. It supports a maximum dV/dt of 1300 V/μs, a typical ESR of 4.7 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 14 A at +70°C.