The 706DCB450K2R is a metallized polypropylene film capacitor rated for 450 VDC, with a capacitance of 70 µF, designed for DC link applications in inverters and motor controls. It features a 2-lead configuration, dimensions of 57.5 mm × 45 mm × 30 mm, and a maximum RMS ripple current of 6 A at 10 kHz and +70°C. The capacitor operates from -40°C to +85°C, has a dissipation factor of 0.37% at 1 kHz and +25°C, and meets UL94V-0 flammability standards. It includes flame-retardant plastic housing with epoxy end fill, lead-free tinned copper leads (RoHS compliant), and a life expectancy exceeding 100,000 hours at 70°C. Terminal-to-case dielectric strength is 3 kVAC for 60 seconds at 25°C.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 706DCB450K2R |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |