The 717P series are high-voltage polypropylene film/foil capacitors rated for 800 Vac and 2000 Vdc, with capacitance from 470 pF to 0.015 µF. The 717P3325800LD3 variant has a capacitance of 0.0033 µF, a maximum height of 0.75 in (19.1 mm), and a diameter of 0.27 in (6.9 mm). It features a dissipation factor of 0.031 at 20 kHz and 0.046 at 100 kHz, with a maximum dV/dt of 36,000 V/µs. The capacitor uses a non-inductive winding, is encapsulated in UL94V-0 orange epoxy, and has tinned copper-clad steel leads with a captive crimp terminal (1.25 in length). Operating temperature range is -55 ºC to 85 ºC, with derating to +105 ºC. Insulation resistance is 400,000 MΩ at +25 ºC, 20,000 MΩ at +85 ºC, and 2,000 MΩ at +105 ºC.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 717P3325800LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |