The 715P series is a round-profile polypropylene film/foil capacitor for high-voltage and high-pulse applications such as switching supplies and snubbers. It operates from -55°C to +85°C, with derated use to +105°C. Capacitance ranges from 0.001 µF to 0.47 µF with tolerances of ±1% to ±10%, and voltage ratings up to 2000 V DC or 500 V AC. The typical temperature coefficient is -180 ppm/°C. Insulation resistance is 400,000 MΩ at +25°C. The part 715P10491KD3 is a 0.1 µF, ±10% unit with a 100 VDC rating, hockey stick crimp terminals, 1.25 inch lead length, and a case size of 0.90 inch in length, 0.40 inch in diameter, and 0.46 inch in height. Leads are tinned copper-clad steel, and encapsulation is UL94V-0 orange epoxy.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P10491KD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |