The 717P1035900L is a high voltage polypropylene film/foil capacitor designed for AC applications up to 900 Vac and 2000 Vdc, featuring a pressed profile, tinned copper clad steel leads, and a flame retardant orange epoxy encapsulation meeting UL94V-0. It has a capacitance of 0.01 µF, a maximum dV/dt rating of 23,000 V/µs, and a maximum dissipation factor of 0.032 at 20 kHz and 0.053 at 100 kHz. Operating temperature ranges from -55 °C to 85 °C, with derating permitted up to +105 °C. Dimensions are 1.25 in (31.8 mm) length, 0.54 in (13.7 mm) maximum diameter, and 0.91 in (23.1 mm) maximum height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 717P1035900LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |