The 717P series are high-voltage polypropylene film/foil capacitors designed for AC applications requiring corona-free performance and high dV/dt ratings. The 717P1825900LD3 is a member of this series, featuring a pressed profile, 900 Vac rating, 1.8 µF capacitance, and a hairpin crimp lead termination. It has a maximum height of 1.10 inches (27.9 mm), a maximum diameter of 0.27 inches (6.9 mm), and a maximum seated height of 0.77 inches (19.6 mm). The capacitor supports a maximum dV/dt of 53,000 V/µs and maintains a dissipation factor of 0.031% at 20 kHz and 0.044% at 100 kHz. Its construction includes a self-healing polypropylene dielectric, conformal orange epoxy encapsulation meeting UL94V-0, and operates from -55°C to 85°C. Insulation resistance is 400,000 MΩ minimum at 25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 717P1825900LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |