Cornell Dubilier Capacitor, Film, Pp, 0.0047Uf, 600V, Rad; Dielectric Type Cornell Dubilier 715P47256JD3

Description
CAPACITOR, FILM, PP, 0.0047UF, 600V, RAD; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:4700pF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Peak Current:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, FILM, PP, 0.0047UF, 600V, RAD; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:4700pF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Peak Current:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Film, Pp, 0.0047Uf, 600V, Rad; Dielectric Type Cornell Dubilier - 65W8310 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.0047Uf, 600V, Rad; Dielectric Type Cornell Dubilier
65W8310
Capacitor, Film, Pp, 0.0047Uf, 600V, Rad; Dielectric Type Cornell Dubilier 65W8310
CAPACITOR, FILM, PP, 0.0047UF, 600V, RAD; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:4700pF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Peak Current:- RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.0047UF, 600V, RAD; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:4700pF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through Hole; Peak Current:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 715P47256JD3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
715P47256JD3
Film Capacitors 715P47256JD3
CAP FILM 4700PF 5% 600VDC RADIAL

CAP FILM 4700PF 5% 600VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 65W8310 715P47256JD3
Product Name Capacitor, Film, Pp, 0.0047Uf, 600V, Rad; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Film / Foil PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details