The 715P series is a round-profile polypropylene film/foil capacitor for high-voltage and high-pulse applications like switching supplies and snubbers. It operates from -55°C to +85°C, with up to +105°C allowed under 50% DC voltage derating. Capacitance ranges from 0.001 µF to 0.47 µF with tolerances of ±1% to ±10%, and voltage ratings are 100 to 2000 VDC or 70 to 500 VAC. The design uses non-inductive winding, polypropylene dielectric, and a flame-retardant orange epoxy encapsulant meeting UL94V-0. Tinned copper-clad steel leads, 0.032 inch in diameter, are standard. The part 715P90291ND3 is a 0.009 µF, ±10% unit rated for 100 VDC, with hockey stick crimp terminals and 1.25 inch minimum lead length. It measures 1.25 inches long, 0.36 inches in diameter, and 0.42 inches high.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P90291ND3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |