Cornell Dubilier Film Paper Film Capacitors 684PSB152K2J

Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 3.9 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 3.9 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 684PSB152K2J is a radial lead, high-current, low-ESR film capacitor with a rated DC voltage of 1500 V, capacitance of 0.68 µF, and a dv/dt rating of 1220 V/µs. It has a typical ESR of 3.9 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 14 A. The device measures 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with 2 leads spaced 37.5 mm apart and a lead diameter of 1.2 mm. The capacitor uses polypropylene dielectric with flame-retardant epoxy resin coating (UL94V-0), operates from -40°C to +100°C for the PSB series, and meets a failure rate of 300 per billion component hours. The terminals tolerate 3 kVAC between terminals and case for 60 seconds, and self-inductance is less than 1 nH per mm of lead spacing.

Datasheet Summary
Powered by GS/AI

The 684PSB152K2J is a radial lead, high-current, low-ESR film capacitor with a rated DC voltage of 1500 V, capacitance of 0.68 µF, and a dv/dt rating of 1220 V/µs. It has a typical ESR of 3.9 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 14 A. The device measures 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with 2 leads spaced 37.5 mm apart and a lead diameter of 1.2 mm. The capacitor uses polypropylene dielectric with flame-retardant epoxy resin coating (UL94V-0), operates from -40°C to +100°C for the PSB series, and meets a failure rate of 300 per billion component hours. The terminals tolerate 3 kVAC between terminals and case for 60 seconds, and self-inductance is less than 1 nH per mm of lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 684PSB152K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
684PSB152K2J
Film Paper Film Capacitors 684PSB152K2J
For New Design: Yes Capacitance: 680 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 3.9 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
  • For New Design: Yes
  • Capacitance: 680 nF
  • Voltage DC: 1500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1220
  • ESR: 3.9 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 37mm
  • Thickness: 28mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 684PSB152K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
684PSB152K2J
Capacitors - Film Capacitors 684PSB152K2J
CAP FILM 0.68UF 10% 1.5KVDC RAD

CAP FILM 0.68UF 10% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 684PSB152K2J 684PSB152K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107KXM025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101502U050AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
3 suppliers
Film Capacitors - 2002-103MMR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Film Paper Film Capacitors - 106MWR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers