CAP FILM 0.1UF 5% 200VDC RADIAL
CAP, 0.1UF, 200V, FILM, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 715P10452LD3 | 65W8274 |
| Product Name | Film Capacitors | Cap, 0.1Uf, 200V, Film, Radial; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Film / Foil PP |
| Capacitance Range | 0.1000 microF | 0.1000 microF |