The 685MKP275KJ is a Class X2 metallized polypropylene film capacitor rated for 275 VAC at 50/60 Hz, designed for across-the-line EMI suppression where failure will not expose users to electric shock. It has a case size of 41.5 mm x 35.5 mm x 22.5 mm with 37.5 mm lead spacing and 1 mm lead diameter. The capacitor meets ANSI/UL 60384-14, CSA E60384-1, DIN EN60384-14, and IEC 60384-14 standards with certification numbers FOWX2 E317135, FOWX8 1041922, and CQC14001115428. Operating temperature ranges from -40°C to +110°C. Capacitance tolerance is ±10% at 1 kHz and 20°C, with a dissipation factor ≤0.8% at 1 kHz and insulation resistance ≥50% of initial value after life testing. It supports a peak voltage up to 1200 V and has a current limiting resistance of 1 Ω/V. The construction features a flame-retardant plastic case with epoxy end fill (UL94V-0) and lead-free tinned leads.
X2 And Arc Suppression
6.8µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 6.8µF
CAP FILM 6.8UF 10% 310VAC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 685MKP275KJ | 685MKP275KJ-ND | 2002-685MKP275KJ | 685MKP275KJ |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |