The 715P series is a round-profile polypropylene film/foil capacitor designed for high voltage and high pulse applications such as switching power supplies, inverters, and snubbers. It offers capacitance values from 0.001 µF to 0.47 µF with tolerances of ±1% to ±10% and voltage ratings up to 2000 VDC and 500 VAC. The operating temperature range is -55°C to +85°C, with derated operation up to +105°C. The capacitor features a dissipation factor of 0.0003 or less, insulation resistance of at least 400,000 MΩ at +25°C, and a typical temperature coefficient of -180 ppm/°C. It is encapsulated in flame-retardant orange epoxy meeting UL94V-0, and uses tinned copper-clad steel leads of 0.032 inch diameter. Dimensions vary by rating, but the 715P82391K variant is 0.90 inch long, 0.38 inch in diameter, and 0.44 inch high. Lead styles and lengths are configurable per customer requirements.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P82391KD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |