Axial lead film capacitor with polypropylene dielectric, rated for 700 VDC and 1000 VDC surge, with a capacitance of 0.68 µF, maximum dv/dt of 700 V/µs, and ESR of 3.9 mΩ at 100 kHz and 25°C. Dimensions are 21.5 mm in diameter by 34 mm in length. Operating temperature range is -55°C to +85°C. Features include high pulse current capability, low self-inductance (<1 nH per mm of lead spacing), and a dissipation factor of ≤0.06% at 1 kHz and 25°C. Construction includes double metallized film with internal series connections, flame-retardant epoxy coating (UL94V0), and lead-free tinned copper leads. Life expectancy is 100,000 hours at VDC and 70°C. Capacitance tolerance is ±10%, with ±5% optional. Designed for inverters, converters, and switching power supplies.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.68UF 10% 700VDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 684PPA700KD22 | 684PPA700KD22 |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.6800 microF | 0.6800 microF |