Cornell Dubilier Cap, 0.01Uf, 600V, Film, Radial; Dielectric Type Cornell Dubilier 715P10356KD3

Description
CAP, 0.01UF, 600V, FILM, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Voltage(AC):200V; ESR:- RoHS Compliant: Yes
Datasheet
Description
CAP, 0.01UF, 600V, FILM, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Voltage(AC):200V; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.01Uf, 600V, Film, Radial; Dielectric Type Cornell Dubilier - 65W8272 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 600V, Film, Radial; Dielectric Type Cornell Dubilier
65W8272
Cap, 0.01Uf, 600V, Film, Radial; Dielectric Type Cornell Dubilier 65W8272
CAP, 0.01UF, 600V, FILM, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Voltage(AC):200V; ESR:- RoHS Compliant: Yes

CAP, 0.01UF, 600V, FILM, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through Hole; Voltage(AC):200V; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor, Orange Dropr, 715P Series, 0.01 F, 5%, Pp (Polypropylene), 600 V Rohs Compliant Cornell Dubilier - 68X3695 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Orange Dropr, 715P Series, 0.01 F, 5%, Pp (Polypropylene), 600 V Rohs Compliant Cornell Dubilier
68X3695
Film Capacitor, Orange Dropr, 715P Series, 0.01 F, 5%, Pp (Polypropylene), 600 V Rohs Compliant Cornell Dubilier 68X3695
Film Capacitor, Orange Dropr, 715P Series, 0.01 F, 5%, PP (Polypropylene), 600 V RoHS Compliant: Yes

Film Capacitor, Orange Dropr, 715P Series, 0.01 F, 5%, PP (Polypropylene), 600 V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 715P10356KD3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
715P10356KD3
Film Capacitors 715P10356KD3
CAP FILM 10000PF 5% 600VDC RAD

CAP FILM 10000PF 5% 600VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 65W8272 68X3695 715P10356KD3
Product Name Cap, 0.01Uf, 600V, Film, Radial; Dielectric Type Cornell Dubilier Film Capacitor, Orange Dropr, 715P Series, 0.01 F, 5%, Pp (Polypropylene), 600 V Rohs Compliant Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrostatic Capacitors Film / Foil PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C393U063BE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - C11CF9R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details