Cornell Dubilier Film Capacitor, Orange Dropr, 715P Series, 0.022 F, 5%, Pp (Polypropylene), 200 V Rohs Compliant Cornell Dubilier 715P22352JD3

Description
Film Capacitor, Orange Dropr, 715P Series, 0.022 F, 5%, PP (Polypropylene), 200 V RoHS Compliant: Yes
Datasheet
Description
Film Capacitor, Orange Dropr, 715P Series, 0.022 F, 5%, PP (Polypropylene), 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, Orange Dropr, 715P Series, 0.022 F, 5%, Pp (Polypropylene), 200 V Rohs Compliant Cornell Dubilier - 68X3700 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Orange Dropr, 715P Series, 0.022 F, 5%, Pp (Polypropylene), 200 V Rohs Compliant Cornell Dubilier
68X3700
Film Capacitor, Orange Dropr, 715P Series, 0.022 F, 5%, Pp (Polypropylene), 200 V Rohs Compliant Cornell Dubilier 68X3700
Film Capacitor, Orange Dropr, 715P Series, 0.022 F, 5%, PP (Polypropylene), 200 V RoHS Compliant: Yes

Film Capacitor, Orange Dropr, 715P Series, 0.022 F, 5%, PP (Polypropylene), 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Film, Pp, 0.022Uf, 200V, Radial; Dielectric Type Cornell Dubilier - 65W8292 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.022Uf, 200V, Radial; Dielectric Type Cornell Dubilier
65W8292
Capacitor, Film, Pp, 0.022Uf, 200V, Radial; Dielectric Type Cornell Dubilier 65W8292
CAPACITOR, FILM, PP, 0.022UF, 200V, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.022UF, 200V, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 715P22352JD3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
715P22352JD3
Film Capacitors 715P22352JD3
CAP FILM 0.022UF 5% 200VDC RAD

CAP FILM 0.022UF 5% 200VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 68X3700 65W8292 715P22352JD3
Product Name Film Capacitor, Orange Dropr, 715P Series, 0.022 F, 5%, Pp (Polypropylene), 200 V Rohs Compliant Cornell Dubilier Capacitor, Film, Pp, 0.022Uf, 200V, Radial; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Leaded Capacitor
Electrostatic Capacitors Film / Foil PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1833301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers