The 716P series is a pressed-profile polypropylene film/foil capacitor designed for high-frequency and high-pulse current applications, featuring copper leads, extremely low dissipation factor, and superb high-frequency response. Capacitance ranges from 220 pF to 1.0 µF with voltage ratings from 100 to 2000 VDC and 70 to 500 VAC. The operating temperature range is -55°C to +85°C, with operation up to +105°C permitted under DC voltage derating. It includes a flame-retardant orange epoxy encapsulation meeting UL94V-0 specifications and exhibits a typical temperature coefficient of -180 ppm/°C. The part is non-inductively wound with extended foil construction, suitable for switching power supplies, inverters, snubbers, and electronic lighting ballasts.
0.18µF Film Capacitor 155V 200V Polypropylene (PP), Metallized Radial
Orange Drop, Polypropylene Film/Foil Capacitors
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.18UF 5% 200VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 716P18452LD3 | 716P18452LD3-ND | 2002-716P18452LD3 | 716P18452LD3 | 716P18452LD3 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1800 microF | 0.1800 microF | 0.1800 microF | 0.1800 microF |