The 716P series consists of polypropylene film/foil capacitors with copper leads, designed for high-frequency and high-pulse current applications such as switching power supplies, inverters, and snubbers. The capacitors have a pressed profile, operate from -55°C to +85°C (with derating to +105°C), and feature a dissipation factor specified in tabulated data. They are encapsulated in flame-retardant orange epoxy meeting UL94V-0 standards, with insulation resistance exceeding 400,000 MΩ at +25°C. Capacitance ranges from 220 pF to 1.0 µF, with voltage ratings from 100 to 2000 VDC and 70 to 500 VAC. The part 716P90291ND3 corresponds to a 9000 pF (0.009 µF) capacitor with ±10% tolerance, straight leads, 100 VDC rating, and a case code associated with dimensions of 0.57 in length, 0.24 in thickness, and 0.37 in height. Lead spacing is 0.032 in.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 716P90291ND3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |