The 717P series comprises high-voltage, film/foil polypropylene capacitors designed for high AC voltage applications with corona-free performance and excellent stability. The 717P1525900L variant, which includes the 717P1525900LD3 part number, features a pressed profile, 900 Vac (2000 Vdc) rated voltage, 0.0015 µF capacitance, and 0.268 inch diameter by 0.64 inch height. It supports a maximum dV/dt of 58,000 V/µs and exhibits a dissipation factor of 0.044 at 100 kHz. The device employs non-inductive winding with self-healing metallized polypropylene dielectric, is encapsulated in flame-retardant orange epoxy meeting UL94V-0, and operates from -55 °C to 85 °C with derating to +105 °C. Terminal configuration is D-type hockey stick crimp with a lead length of 1.250 inches.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 717P1525900LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |