The 684PPS202KR is an axial metallized polypropylene film capacitor for high dv/dt applications, rated at 2000 VDC and 0.68 µF. It measures 34.5 mm in diameter and 46 mm in length. The maximum RMS ripple current is 14 A at 100 kHz and 70°C. It has a dissipation factor of 0.0001 at 1 kHz and 25°C, an insulation resistance of 30,000 MΩ·µF at 25°C, and self-inductance below 1 nH per mm of lead spacing. Operating temperature ranges from -40°C to +85°C. Capacitance drift is less than 0.5% after two years at 40°C, and life expectancy is 100,000 hours at 70°C under DC voltage. The dielectric strength is 200% of rated DC voltage for 2 seconds. It features a flame-retardant polyester tape wrap with epoxy end fill (UL94V0) and lead-free tinned copper leads. Capacitance tolerance is ±10% at 1 kHz and 25°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684PPS202KR |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |