The 717P series consists of high AC voltage, film/foil polypropylene capacitors designed for corona-free performance in high-frequency and high-pulse current applications. The part 717P5615800LD3 belongs to the 717P pressurized profile variant with a capacitance of 0.0056 µF, rated for 800 Vac and 2000 Vdc, and a tolerance of ±5%. It features a maximum seated height of 0.65 inches (16.5 mm), a maximum diameter of 0.22 inches (5.6 mm), and a maximum length of 1.125 inches (28.5 mm). The capacitor has a maximum dV/dt rating of 87,000 V/µs, a dissipation factor of 0.029 at 20 kHz and 0.040 at 100 kHz, and operates from -55°C to 85°C. The case is encapsulated in flame-retardant orange epoxy meeting UL94V-0, with hairpin crimp leads and a conformal coating. The built-in self-healing property comes from a metallized polypropylene floating common.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 717P5615800LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |