The 716P series consists of polypropylene film/foil capacitors designed for high pulse and high frequency applications, with a pressed profile and copper leads. The part 716P47391ND3 falls within the 470 nF (0.47 µF) capacitance range, rated for 100 VDC / 70 VAC, with ±3% tolerance, and features a case code L with hockey stick crimp terminals and a minimum lead length of 1.250 inches. The encapsulation is a flame-retardant orange epoxy meeting UL94V-0, and the operating temperature range is -55°C to +85°C, extendable to +105°C with DC voltage derating. Dimensions are 1.25 in length, 0.56 in thickness, and 0.95 in height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 716P47391ND3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |