The 715P1825900LD3 is a high-voltage film/foil polypropylene capacitor rated for 900 Vac and 2000 Vdc, with a capacitance of 0.0018 µF and ±2% tolerance. It features a round profile, tinned copper-clad steel leads with a length of 1.250 in (32 mm), and is encapsulated in flame-retardant orange epoxy (UL94V-0). The capacitor has a maximum dV/dt rating of 53,000 V/µs, a dissipation factor of 0.031% at 20 kHz and 0.044% at 100 kHz, and operates from -55 °C to 85 °C with derating to +105 °C. Its dimensions are 1.25 in (31.8 mm) in length, 0.37 in (9.4 mm) in maximum diameter, and 0.42 in (10.7 mm) in maximum height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P1825900LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |