684RMB252K# is a metallized polypropylene power semiconductor snubber capacitor with a rated DC voltage of 2500 VDC and a capacitance of 0.68 µF, housed in a flame-retardant plastic box with epoxy resin (UL94V-0) and lead-free tinned copper leads. It operates within a temperature range of -40°C to +85°C, has a dissipation factor of 0.07% at 1 kHz and 25°C, and a self-inductance of less than 1 nano-Henry per mm of lead spacing. Its dimensions are 42.5 mm × 45 mm × 33 mm, with lug spacing P1 = 39-40 mm and P2 = 24 mm. The capacitor is designed for high pulse and RMS current applications in inverters, converters, and switching power supplies.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684RMB252K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |